Broadcom Inc. Interface - Interface - Controllers - BCM68460A1KRFBG BCM68460A1KRFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913040-BCM68460A1KRF BG Series: * Features: Interface Package: Bulk Family Name: BCM68460 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913040-BCM68460A1KRF BG Series: * Features: Interface Package: Bulk Family Name: BCM68460 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM68460A1KRFBG - 913040-BCM68460A1KRFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM68460A1KRFBG
913040-BCM68460A1KRFBG
Interface - Interface - Controllers - BCM68460A1KRFBG 913040-BCM68460A1KRFBG
Manufacturer: Broadcom Limited Win Source Part Number: 913040-BCM68460A1KRF BG Series: * Features: Interface Package: Bulk Family Name: BCM68460 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks

Manufacturer: Broadcom Limited
Win Source Part Number: 913040-BCM68460A1KRFBG
Series: *
Features: Interface
Package: Bulk
Family Name: BCM68460
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks

Buy Now
Controllers BCM68460A1KRFBG
EPON HGU

EPON HGU

Supplier's Site
Interface - Controllers - BCM68460A1KRFBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM68460A1KRFBG
Interface - Controllers BCM68460A1KRFBG
EPON HGU

EPON HGU

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM68460A1KRFBG
Integrated Circuits (ICs) - Interface - Controllers BCM68460A1KRFBG
EPON HGU

EPON HGU

Supplier's Site
Controllers - BCM68460A1KRFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM68460A1KRFBG
Controllers BCM68460A1KRFBG
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913040-BCM68460A1KRFBG BCM68460A1KRFBG BCM68460A1KRFBG BCM68460A1KRFBG BCM68460A1KRFBG
Product Name Interface - Interface - Controllers - BCM68460A1KRFBG Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 74ABT126PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers