Win Source Part Number: 1018091-BCM88470CB0I
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 147
Protocol: Ethernet
Function: Switch
Interface: Ethernet
Package / Case: 1365-BGA, FCBGA
Supplier Device Package: 1365-FCPBGA (37.5x37.5)
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM88470
Ethernet Switch Ethernet Interface 1365-FCPBGA (37.5x37.5)
300GBE CENTRALIZED SWITH
300GBE CENTRALIZED SWITH
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1018091-BCM88470CB0IFSBG | BCM88470CB0IFSBG | BCM88470CB0IFSBG | BCM88470CB0IFSBG | BCM88470CB0IFSBG |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |