Infineon Technologies AG Controllers CY7C65215A-32LTXI

Description
USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Request a Quote Datasheet
Description
USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 448-CY7C65215A-32LTXI-ND - DigiKey
Thief River Falls, MN, United States
USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)

USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)

Buy Now Datasheet
 - CY7C65215A-32LTXI - Rochester Electronics
Newburyport, MA, United States
USB Bus Controller, CMOS

USB Bus Controller, CMOS

Supplier's Site Datasheet
Usb To I2C, Spi, Uartbridge -40To85Deg C; Bridge Type Cypress Infineon Technologies - 84Y4888 - Newark, An Avnet Company
Chicago, IL, United States
Usb To I2C, Spi, Uartbridge -40To85Deg C; Bridge Type Cypress Infineon Technologies
84Y4888
Usb To I2C, Spi, Uartbridge -40To85Deg C; Bridge Type Cypress Infineon Technologies 84Y4888
USB TO I2C, SPI, UARTBRIDGE -40TO85DEG C; Bridge Type:USB to I2C, SPI, UART; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

USB TO I2C, SPI, UARTBRIDGE -40TO85DEG C; Bridge Type:USB to I2C, SPI, UART; Supply Voltage Min:1.71V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - CY7C65215A-32LTXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)

USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)

Buy Now Datasheet
IC USB TO UART/I2C/SPI 32QFN

IC USB TO UART/I2C/SPI 32QFN

Supplier's Site Datasheet
Shenzhen, China
Interface - Controllers
CY7C65215A-32LTXI
Interface - Controllers CY7C65215A-32LTXI
IC USB TO UART/I2C/SPI 32QFN

IC USB TO UART/I2C/SPI 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 448-CY7C65215A-32LTXI-ND CY7C65215A-32LTXI 84Y4888 CY7C65215A-32LTXI CY7C65215A-32LTXI CY7C65215A-32LTXI
Product Name Controllers Usb To I2C, Spi, Uartbridge -40To85Deg C; Bridge Type Cypress Infineon Technologies Controllers Controllers Interface - Controllers
Technology USB; UART USB USB; I2C UART UART UART
Device Type Line / Bus Controller Line / Bus Controller UART CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.71V ~ 5.5V Other; 1.71V Other; 1.71V ~ 5.5V Other; 1.71V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface Transceiver IC - 722-SI2493-C-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details