Manufacturer: Broadcom Limited
Win Source Part Number: 863849-BCM88470CB0KF
Features: Ethernet Switch - Ethernet Interface 1365-FCPBGA (37.5x37.5)
Package: Tray
Package: 1365-BGA, FCBGA
Family Name: BCM88470
Categories: Integrated Circuits (ICs)
Case / Package: 1365-FCPBGA (37.5x37.5)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 147
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
300 GBE CENTRALIZED SWITH
300 GBE CENTRALIZED SWITH
Ethernet Switch Ethernet Interface 1365-FCPBGA (37.5x37.5)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863849-BCM88470CB0KFSBG | BCM88470CB0KFSBG | BCM88470CB0KFSBG | BCM88470CB0KFSBG | BCM88470CB0KFSBG |
| Product Name | Interface - Interface - Controllers - BCM88470CB0KFSBG | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |