Manufacturer: Microchip Technology
Win Source Part Number: 915672-COM20019I3V-H
Operating Temperature Range: -40°C ~ 85°C
Features: ARCNET Controller ARCNET 878.1 - Interface 48-TQFP (7x7)
Package: 48-LQFP
Package: Tray
Family Name: COM20019
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARCNET Controller ARCNET 878.1 Interface 48-TQFP (7x7)
IC CTRLR ARCNET 2KX8 RAM 48TQFP
IC CTRLR ARCNET 2KX8 RAM 48TQFP
IC CTRLR ARCNET 2KX8 RAM 48TQFP
ARCNET Controller ARCNET 878.1 Interface 48-TQFP (7x7)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 915672-COM20019I3V-HT | COM20019I3V-HT-ND | COM20019I3V-HT | COM20019I3V-HT | COM20019I3V-HT | COM20019I3V-HT |
| Product Name | Interface - Interface - Controllers - COM20019I3V-HT | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | QFP; TQFP; 48-TQFP (7x7) | LQFP; 48-LQFP | QFP | QFP; 48-LQFP | QFP; 48-LQFP | QFP; LQFP; 48-LQFP |
| Technology | ARCNET | ARCNET | ARCNET |