Silicon Labs Controllers CP2101R

Description
USB Bridge, USB to UART USB 2.0 UART Interface 28-MLP (5x5)
Request a Quote Datasheet
Description
USB Bridge, USB to UART USB 2.0 UART Interface 28-MLP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 336-1077-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
336-1077-2-ND
Controllers 336-1077-2-ND
USB Bridge, USB to UART USB 2.0 UART Interface 28-MLP (5x5)

USB Bridge, USB to UART USB 2.0 UART Interface 28-MLP (5x5)

Buy Now Datasheet
Interface - Interface - Controllers - CP2101R - 915692-CP2101R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CP2101R
915692-CP2101R
Interface - Interface - Controllers - CP2101R 915692-CP2101R
Manufacturer: Silicon Labs Win Source Part Number: 915692-CP2101R Operating Temperature Range: -40°C ~ 85°C Features: USB Bridge, USB to UART USB 2.0 UART Interface 28-MLP (5x5) Package: 28-VFQFN Exposed Pad Package: Reel - TR Part Status: Obsolete Family Name: CP2101 Categories: Integrated Circuits (ICs) Case / Package: 28-MLP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 336-1077-2, 336-1077-1

Manufacturer: Silicon Labs
Win Source Part Number: 915692-CP2101R
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to UART USB 2.0 UART Interface 28-MLP (5x5)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Part Status: Obsolete
Family Name: CP2101
Categories: Integrated Circuits (ICs)
Case / Package: 28-MLP (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 336-1077-2, 336-1077-1

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - CP2101R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CP2101R
Integrated Circuits (ICs) - Interface - Controllers CP2101R
IC USB-TO-UART BRIDGE 28MLP

IC USB-TO-UART BRIDGE 28MLP

Supplier's Site
Controllers - CP2101R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CP2101R
Controllers CP2101R
USB Bridge, USB to UART USB 2.0 UART Interface 28-MLP (5x5)

USB Bridge, USB to UART USB 2.0 UART Interface 28-MLP (5x5)

Buy Now Datasheet
Interface - Controllers - CP2101R - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CP2101R
Interface - Controllers CP2101R
IC USB-TO-UART BRIDGE 28MLP

IC USB-TO-UART BRIDGE 28MLP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 336-1077-2-ND 915692-CP2101R CP2101R CP2101R CP2101R
Product Name Controllers Interface - Interface - Controllers - CP2101R Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Technology USB; UART USB; USB UART UART
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Microcontrollers - 3140 390 61411 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
Interface Transceiver IC - 722-SI3016-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Octal buffer/line driver; 3-state; inverting - 74HC240PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
2 suppliers