CY7C63813-PXC -- INTERFACE - CONTROLLERS
Rochester Electronics
Interface - Controllers
CY7C63813-PXC
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CY7C63813-PXC |
|
Product Name
|
Interface - Controllers |
|
Technology
|
SPI; GPIO, SPI
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-40 to 150 C (-40 to 302 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Device Type
Laser Driver
Features
RoHS
Data Rate
2.15E7 kbps
View Details
Device Type
Sensor Interface
Operating Temperature
-25 to 40 C (-13 to 104 F)
View Details
Device Type
Sensor Interface; Codec
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers