Silicon Labs 3.3V QFN Interface Transceiver IC CP2201-GM

Description
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 3.3V 28-Pin QFN EP Tube Product overview: CP2201-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-CP2201-GM can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 3.3V 28-Pin QFN EP Tube Product overview: CP2201-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-CP2201-GM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP2201-GM is a single-chip Ethernet controller designed for integration into various applications requiring network connectivity. It features an integrated IEEE 802.3 MAC and 10BASE-T PHY, ensuring compatibility with 100/1000BASE-T networks. The controller supports full and half duplex modes with auto-negotiation, automatic polarity detection, and collision management. This device operates with a parallel host interface capable of a 30 Mbps transfer rate, requiring only 11 I/O pins in multiplexed mode. It includes 8 kB of flash memory for non-volatile storage, factory pre-programmed with a unique 48-bit MAC address, eliminating the need for external EEPROM. The CP2201-GM also provides dedicated RAM buffers, with 2 kB for transmission and 4 kB for reception. The controller operates within a supply voltage range of 3.1 to 3.6 V and is available in a compact 28-pin QFN package. It is suitable for applications such as remote sensing, VoIP phone adapters, and embedded web servers, making it a versatile choice for engineers looking to implement Ethernet connectivity in their designs.

Datasheet Summary
Powered by GS/AI

The CP2201-GM is a single-chip Ethernet controller designed for integration into various applications requiring network connectivity. It features an integrated IEEE 802.3 MAC and 10BASE-T PHY, ensuring compatibility with 100/1000BASE-T networks. The controller supports full and half duplex modes with auto-negotiation, automatic polarity detection, and collision management. This device operates with a parallel host interface capable of a 30 Mbps transfer rate, requiring only 11 I/O pins in multiplexed mode. It includes 8 kB of flash memory for non-volatile storage, factory pre-programmed with a unique 48-bit MAC address, eliminating the need for external EEPROM. The CP2201-GM also provides dedicated RAM buffers, with 2 kB for transmission and 4 kB for reception. The controller operates within a supply voltage range of 3.1 to 3.6 V and is available in a compact 28-pin QFN package. It is suitable for applications such as remote sensing, VoIP phone adapters, and embedded web servers, making it a versatile choice for engineers looking to implement Ethernet connectivity in their designs.

Suppliers

Company
Product
Description
Supplier Links
3.3V QFN Interface Transceiver IC - 753-CP2201-GM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V QFN Interface Transceiver IC
753-CP2201-GM
3.3V QFN Interface Transceiver IC 753-CP2201-GM
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000M bps 3.3V 28-Pin QFN EP Tube Product overview: CP2201-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-CP2201-GM can be used for catalog matching and distributor lookup.

Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 3.3V 28-Pin QFN EP Tube Product overview: CP2201-GM from Silicon Labs is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, QFN, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-CP2201-GM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - 336-1313-ND - DigiKey
Thief River Falls, MN, United States
Controllers
336-1313-ND
Controllers 336-1313-ND
IC ETH CTRLR SNGL-CHIP 28QFN

IC ETH CTRLR SNGL-CHIP 28QFN

Buy Now Datasheet
Interface - Interface - Controllers - CP2201-GM - 1162752-CP2201-GM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CP2201-GM
1162752-CP2201-GM
Interface - Interface - Controllers - CP2201-GM 1162752-CP2201-GM
Manufacturer: Silicon Labs Win Source Part Number: 1162752-CP2201-GM Manufacturer Homepage: www.silabs.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1162752-CP2201-GM
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Controllers - CP2201-GM - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CP2201-GM
Interface - Controllers CP2201-GM
IC ETH CTRLR SNGL-CHIP 28QFN

IC ETH CTRLR SNGL-CHIP 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-CP2201-GM 336-1313-ND 1162752-CP2201-GM CP2201-GM
Product Name 3.3V QFN Interface Transceiver IC Controllers Interface - Interface - Controllers - CP2201-GM Interface - Controllers
Device Type Transceiver Line / Bus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Data Rate 30000 kbps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260781-SI32192-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Octal buffer/line driver with 5 V tolerant inputs/outputs; 3-state - 74LVC541AD,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
3 suppliers