USB Controller USB 3.0 I²C Interface UQFN040V5050
USB Controller USB 3.0 I²C Interface UQFN040V5050
USB Controller USB 3.0 I²C Interface UQFN040V5050
USB Controller USB 3.0 I²C Interface UQFN040V5050
HIGH VOLTAGE PROTECTION OF CC PI
HIGH VOLTAGE PROTECTION OF CC PI
HIGH VOLTAGE PROTECTION OF CC PI
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 846-BD93F10MWV-E2DKR-ND | BD93F10MWV-E2 | BD93F10MWV-E2 | BD93F10MWV-E2 | BD93F10MWV-E2 |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB; I2C | I2C; I²C | I2C; I²C | USB; USB | I2C; I²C |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 3.1V ~ 5.5V, 3.67V ~ 22V | Other; 3.1V ~ 5.5V, 3.67V ~ 22V | Other | Other; 3.1V ~ 5.5V, 3.67V ~ 22V | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |