Silicon Labs Controllers CP2108-B03-GM

Description
USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)
Request a Quote Datasheet
Description
USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 336-4739-ND - DigiKey
Thief River Falls, MN, United States
Controllers
336-4739-ND
Controllers 336-4739-ND
USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)

USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - CP2108-B03-GM - 811071-CP2108-B03-GM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CP2108-B03-GM
811071-CP2108-B03-GM
Interface - Interface - Controllers - CP2108-B03-GM 811071-CP2108-B03-GM
Manufacturer: Silicon Labs Win Source Part Number: 811071-CP2108-B03-GM Protocol: USB Function: Bridge, USB to UART Interface: UART Current - Supply: 56mA Standards: USB 2.0 Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Silicon Labs
Win Source Part Number: 811071-CP2108-B03-GM
Protocol: USB
Function: Bridge, USB to UART
Interface: UART
Current - Supply: 56mA
Standards: USB 2.0
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Controllers - CP2108-B03-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CP2108-B03-GM
Controllers CP2108-B03-GM
USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)

USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)

Buy Now Datasheet
Usb To Uart Bridge, -40 To 85Deg C; Bridge Type Silicon Labs - 74AC8653 - Newark, An Avnet Company
Chicago, IL, United States
Usb To Uart Bridge, -40 To 85Deg C; Bridge Type Silicon Labs
74AC8653
Usb To Uart Bridge, -40 To 85Deg C; Bridge Type Silicon Labs 74AC8653
USB TO UART BRIDGE, -40 TO 85DEG C; Bridge Type:USB to UART; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

USB TO UART BRIDGE, -40 TO 85DEG C; Bridge Type:USB to UART; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:64Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Controllers - CP2108-B03-GM - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CP2108-B03-GM
Interface - Controllers CP2108-B03-GM
IC BRIDGE USB TO UART 64QFN

IC BRIDGE USB TO UART 64QFN

Supplier's Site Datasheet
Controllers CP2108-B03-GM
IC BRIDGE USB TO UART 64QFN

IC BRIDGE USB TO UART 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
CP2108-B03-GM
I/O Controller Interface IC CP2108-B03-GM
I/O Controller Interface IC USB to Quad UART Bridge QFN64

I/O Controller Interface IC USB to Quad UART Bridge QFN64

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CP2108-B03-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CP2108-B03-GM
Integrated Circuits (ICs) - Interface - Controllers CP2108-B03-GM
IC BRIDGE USB TO UART 64QFN

IC BRIDGE USB TO UART 64QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 336-4739-ND 811071-CP2108-B03-GM CP2108-B03-GM 74AC8653 CP2108-B03-GM CP2108-B03-GM CP2108-B03-GM CP2108-B03-GM
Product Name Controllers Interface - Interface - Controllers - CP2108-B03-GM Controllers Usb To Uart Bridge, -40 To 85Deg C; Bridge Type Silicon Labs Interface - Controllers Controllers I/O Controller Interface IC Integrated Circuits (ICs) - Interface - Controllers
Technology USB; UART UART USB UART UART USB; USB
Device Type Line / Bus Controller Sensor Interface CardBus Controller UART Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 3V Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Controllers - AN983X-AH-T-22-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
2 suppliers