Broadcom Inc. Interface - Interface - Controllers - BCM84740A1KFSBG BCM84740A1KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 200814-BCM84740A1KFS BG Categories: Integrated Circuits Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 200814-BCM84740A1KFS BG Categories: Integrated Circuits Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM84740A1KFSBG - 200814-BCM84740A1KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM84740A1KFSBG
200814-BCM84740A1KFSBG
Interface - Interface - Controllers - BCM84740A1KFSBG 200814-BCM84740A1KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 200814-BCM84740A1KFS BG Categories: Integrated Circuits Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 200814-BCM84740A1KFSBG
Categories: Integrated Circuits
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Quad Interface Transceiver IC - 736-BCM84740A1KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
736-BCM84740A1KFSBG
Quad Interface Transceiver IC 736-BCM84740A1KFSBG
QUAD 10GBE SFP+ SERIAL TO XAUI TRANSCEIVER Product overview: BCM84740A1KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM84740A1KFSBG can be used for catalog matching and distributor lookup.

QUAD 10GBE SFP+ SERIAL TO XAUI TRANSCEIVER Product overview: BCM84740A1KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM84740A1KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Controllers - BCM84740A1KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM84740A1KFSBG
Interface - Controllers BCM84740A1KFSBG
40GBE PPI-TO-XLAUI

40GBE PPI-TO-XLAUI

Supplier's Site Datasheet
Controllers - BCM84740A1KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM84740A1KFSBG
Controllers BCM84740A1KFSBG
Interface

Interface

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - BCM84740A1KFSBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM84740A1KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM84740A1KFSBG
40GBE PPI-TO-XLAUI

40GBE PPI-TO-XLAUI

Supplier's Site
Controllers BCM84740A1KFSBG
40GBE PPI-TO-XLAUI

40GBE PPI-TO-XLAUI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 200814-BCM84740A1KFSBG 736-BCM84740A1KFSBG BCM84740A1KFSBG BCM84740A1KFSBG BCM84740A1KFSBG BCM84740A1KFSBG
Product Name Interface - Interface - Controllers - BCM84740A1KFSBG Quad Interface Transceiver IC Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Transceiver Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4568TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
Interface module - 289-554 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261042-SI2434-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers