Broadcom Inc. Interface - Interface - Controllers - BCM84328BKFSBG BCM84328BKFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 717885-BCM84328BKFSB G Protocol: Ethernet Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 717885-BCM84328BKFSB G Protocol: Ethernet Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM84328BKFSBG - 717885-BCM84328BKFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM84328BKFSBG
717885-BCM84328BKFSBG
Interface - Interface - Controllers - BCM84328BKFSBG 717885-BCM84328BKFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 717885-BCM84328BKFSB G Protocol: Ethernet Categories: Integrated Circuits Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 717885-BCM84328BKFSBG
Protocol: Ethernet
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now
Interface - Controllers - BCM84328BKFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM84328BKFSBG
Interface - Controllers BCM84328BKFSBG
IC ETHERNET 10G/40G LOW PWR PHY

IC ETHERNET 10G/40G LOW PWR PHY

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM84328BKFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM84328BKFSBG
IC ETHERNET 10G/40G LOW PWR PHY

IC ETHERNET 10G/40G LOW PWR PHY

Supplier's Site
Controllers BCM84328BKFSBG
IC ETHERNET 10G/40G LOW PWR PHY

IC ETHERNET 10G/40G LOW PWR PHY

Supplier's Site
Controllers - BCM84328BKFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM84328BKFSBG
Controllers BCM84328BKFSBG
Ethernet Interface

Ethernet Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 717885-BCM84328BKFSBG BCM84328BKFSBG BCM84328BKFSBG BCM84328BKFSBG BCM84328BKFSBG
Product Name Interface - Interface - Controllers - BCM84328BKFSBG Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4066D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 14-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers