Manufacturer: Broadcom Limited
Win Source Part Number: 863826-BCM82328B1KFS
Series: *
Features: Interface
Package: Tray
Family Name: BCM82328
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 630
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
28NM LITE-PHY DUAL 40GBE/OCTAL 1
28NM LITE-PHY DUAL 40GBE/OCTAL 1
28NM LITE-PHY DUAL 40GBE/OCTAL 1
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 863826-BCM82328B1KFSBG | BCM82328B1KFSBG | BCM82328B1KFSBG | BCM82328B1KFSBG | BCM82328B1KFSBG |
| Product Name | Interface - Interface - Controllers - BCM82328B1KFSBG | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |