Manufacturer: Broadcom Limited
Win Source Part Number: 913058-BCM82072BKFSB
Series: *
Features: Interface
Package: Tray
Family Name: BCM82072
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 588
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
28NM 25G BACKPLANE LITE-PHY DUAL
28NM 25G BACKPLANE LITE-PHY DUAL
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 913058-BCM82072BKFSBG | BCM82072BKFSBG | BCM82072BKFSBG | BCM82072BKFSBG |
| Product Name | Interface - Interface - Controllers - BCM82072BKFSBG | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |