Manufacturer: Silicon Labs
Win Source Part Number: 1162751-CP2114-B01-G
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
USB Bridge, USB to I²S USB 2.0 I²S Interface 32-QFN (5x5)
IC USB-TO-I2S AUDIO BRIDGE 32QFN
USB Bridge, USB to I²S USB 2.0 I²S Interface 32-QFN (5x5)
I/O Controller Interface IC USB to I2S Audio Bridge QFN32
IC USB-TO-I2S AUDIO BRIDGE 32QFN
USB-I2S BRIDGE, -40 TO 85DEG C, QFN-32; Bridge Type:USB to I2S; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1162751-CP2114-B01-GM | 336-2287-5-ND | CP2114-B01-GM | CP2114-B01-GM | CP2114-B01-GM | CP2114-B01-GM | 74AC8662 |
| Product Name | Interface - Interface - Controllers - CP2114-B01-GM | Controllers | Interface - Controllers | Controllers | I/O Controller Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Usb-I2S Bridge, -40 To 85Deg C, Qfn-32; Bridge Type Silicon Labs |
| Technology | USB | I2C; I²S | I2C; I²S | USB; USB | USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |