Broadcom Inc. Interface - Interface - Controllers - BCM6828GKFBG BCM6828GKFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913039-BCM6828GKFBG Series: * Features: Interface Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913039-BCM6828GKFBG Series: * Features: Interface Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM6828GKFBG - 913039-BCM6828GKFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM6828GKFBG
913039-BCM6828GKFBG
Interface - Interface - Controllers - BCM6828GKFBG 913039-BCM6828GKFBG
Manufacturer: Broadcom Limited Win Source Part Number: 913039-BCM6828GKFBG Series: * Features: Interface Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 913039-BCM6828GKFBG
Series: *
Features: Interface
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM6828GKFBG
Integrated Circuits (ICs) - Interface - Controllers BCM6828GKFBG
EPON HGU

EPON HGU

Supplier's Site
Controllers - BCM6828GKFBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM6828GKFBG
Controllers BCM6828GKFBG
Interface

Interface

Buy Now
Interface - Controllers - BCM6828GKFBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM6828GKFBG
Interface - Controllers BCM6828GKFBG
EPON HGU

EPON HGU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 913039-BCM6828GKFBG BCM6828GKFBG BCM6828GKFBG BCM6828GKFBG
Product Name Interface - Interface - Controllers - BCM6828GKFBG Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899681 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GD,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details
Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers