Broadcom Inc. Interface - Interface - Controllers - BCM82328FB1KFSBG BCM82328FB1KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 737330-BCM82328FB1KF SBG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 737330-BCM82328FB1KF SBG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM82328FB1KFSBG - 737330-BCM82328FB1KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM82328FB1KFSBG
737330-BCM82328FB1KFSBG
Interface - Interface - Controllers - BCM82328FB1KFSBG 737330-BCM82328FB1KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 737330-BCM82328FB1KF SBG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 737330-BCM82328FB1KFSBG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Interface - Controllers - BCM82328FB1KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM82328FB1KFSBG
Interface - Controllers BCM82328FB1KFSBG
28NM LITE-PHY DUAL 40GBE/OCTAL 1

28NM LITE-PHY DUAL 40GBE/OCTAL 1

Supplier's Site Datasheet
Controllers - BCM82328FB1KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM82328FB1KFSBG
Controllers BCM82328FB1KFSBG
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM82328FB1KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM82328FB1KFSBG
28NM LITE-PHY DUAL 40GBE/OCTAL 1

28NM LITE-PHY DUAL 40GBE/OCTAL 1

Supplier's Site
Controllers BCM82328FB1KFSBG
28NM LITE-PHY DUAL 40GBE/OCTAL 1

28NM LITE-PHY DUAL 40GBE/OCTAL 1

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 737330-BCM82328FB1KFSBG BCM82328FB1KFSBG BCM82328FB1KFSBG BCM82328FB1KFSBG BCM82328FB1KFSBG
Product Name Interface - Interface - Controllers - BCM82328FB1KFSBG Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4559TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers