USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Manufacturer: Silicon Labs
Win Source Part Number: 1162747-CP2101-GM
Family Name: CP2101-GM
Manufacturer Homepage: www.silabs.com
Alternative Parts (Cross-Reference): CP2101-GMR;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Silicon Labs CP2101-GM Controller IC
Silicon Labs CP2101-GM Controller IC
Silicon Labs CP2101-GM Controller IC
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
IC CTRLR BRIDGE USB-UART 28MLP
I/O Controller Interface IC USB to UART Bridge QFN28
IC CTRLR BRIDGE USB-UART 28MLP
IC CTRLR BRIDGE USB-UART 28MLP
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 336-1162-ND | 1162747-CP2101-GM | 8196774P | 8196774 | CP2101-GM | CP2101-GM | CP2101-GM | CP2101-GM | CP2101-GM |
| Product Name | Controllers | Interface - Interface - Controllers - CP2101-GM | USB Interface ICs | USB Interface ICs | Controllers | Interface - Controllers | I/O Controller Interface IC | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; UART | USB | USB | UART | UART | UART | USB; USB | ||
| Device Type | Line / Bus Controller | Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.3V; Other; 3.3 v | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |