Manufacturer: Broadcom Limited
Win Source Part Number: 809296-BCM82381BKFSB
Protocol: Ethernet
Interface: Serial
Standards: IEEE 802.3
Supplier Device Package: 324-BGA (19x19)
Manufacturer Package: 324-BGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
IC ETHERNET SERIAL 324BGA
Ethernet IEEE 802.3 Serial Interface 324-BGA (19x19)
IC ETHERNET SERIAL 324BGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 809296-BCM82381BKFSBG | BCM82381BKFSBG | BCM82381BKFSBG | BCM82381BKFSBG | BCM82381BKFSBG |
| Product Name | Interface - Interface - Controllers - BCM82381BKFSBG | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |