ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors BD3775AF-E2

Description
Win Source Part Number: 1351925-BD3775AF-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Power Supply Monitor Standard Package: 2,500 Voltage - Input: 3.5V ~ 18V Current - Supply: 400 µA Voltage - Supply: 3.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD3775
Request a Quote Datasheet
Description
Win Source Part Number: 1351925-BD3775AF-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Power Supply Monitor Standard Package: 2,500 Voltage - Input: 3.5V ~ 18V Current - Supply: 400 µA Voltage - Supply: 3.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD3775
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1351925-BD3775AF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1351925-BD3775AF-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1351925-BD3775AF-E2
Win Source Part Number: 1351925-BD3775AF-E2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Power Supply Monitor Standard Package: 2,500 Voltage - Input: 3.5V ~ 18V Current - Supply: 400 µA Voltage - Supply: 3.5V ~ 18V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BD3775

Win Source Part Number: 1351925-BD3775AF-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Power Supply Monitor
Standard Package: 2,500
Voltage - Input: 3.5V ~ 18V
Current - Supply: 400 µA
Voltage - Supply: 3.5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BD3775

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - BD3775AF-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
BD3775AF-E2
PMIC - Power Supply Controllers, Monitors BD3775AF-E2
1.23V, ADJUSTABLE DELAY, HIGH AC

1.23V, ADJUSTABLE DELAY, HIGH AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1351925-BD3775AF-E2 BD3775AF-E2
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 3.5V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details