Broadcom Inc. Interface - Interface - Controllers - BL2345R BL2345R

Description
Manufacturer: Broadcom Limited Win Source Part Number: 80320-BL2345R Categories: Uncategorized ECCN: 5A002.a.1 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 80320-BL2345R Categories: Uncategorized ECCN: 5A002.a.1 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BL2345R - 80320-BL2345R - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BL2345R
80320-BL2345R
Interface - Interface - Controllers - BL2345R 80320-BL2345R
Manufacturer: Broadcom Limited Win Source Part Number: 80320-BL2345R Categories: Uncategorized ECCN: 5A002.a.1 Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 80320-BL2345R
Categories: Uncategorized
ECCN: 5A002.a.1
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BL2345R
Integrated Circuits (ICs) - Interface - Controllers BL2345R
GPON PROC. 4FE+1GE/2GE

GPON PROC. 4FE+1GE/2GE

Supplier's Site
Interface - Controllers - BL2345R - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BL2345R
Interface - Controllers BL2345R
GPON PROC. 4FE+1GE/2GE

GPON PROC. 4FE+1GE/2GE

Supplier's Site Datasheet
Controllers - BL2345R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BL2345R
Controllers BL2345R
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 80320-BL2345R BL2345R BL2345R BL2345R
Product Name Interface - Interface - Controllers - BL2345R Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-422 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers