Manufacturer: Silicon Labs
Win Source Part Number: 851298-CP2108-B02-GM
Features: Interface
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 336-4338-1, CP2108-B02-GMR-ND, 336-4338-6, 336-4338-2
USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)
IC BRIDGE USB TO UART 64QFN
I/O Controller Interface IC USB to QUAD UART
IC BRIDGE USB TO UART 64QFN
IC BRIDGE USB TO UART 64QFN
USB Bridge, USB to UART USB 2.0 UART Interface 64-QFN (9x9)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 851298-CP2108-B02-GMR | 336-4338-2-ND | CP2108-B02-GMR | CP2108-B02-GMR | CP2108-B02-GMR | CP2108-B02-GMR | CP2108-B02-GMR |
| Product Name | Interface - Interface - Controllers - CP2108-B02-GMR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | I/O Controller Interface IC | Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Technology | USB; UART | USB; USB | UART | UART | UART | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |