Silicon Labs Controllers CP2114-B02-GM

Description
USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)
Request a Quote Datasheet
Description
USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - CP2114-B02-GM-ND - DigiKey
Thief River Falls, MN, United States
Controllers
CP2114-B02-GM-ND
Controllers CP2114-B02-GM-ND
USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)

USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1351023-CP2114-B02-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1351023-CP2114-B02-GM
Integrated Circuits (ICs) - Interface - Controllers 1351023-CP2114-B02-GM
Win Source Part Number: 1351023-CP2114-B02-G M Category: Integrated Circuits (ICs) - Interface - Controllers Series: USBXpress™ Package: Tube Standard Package: 73 Protocol: USB Function: Bridge, USB to I2S Interface: I²C, I²S, UART Current - Supply: 200µA Standards: USB 2.0 Voltage - Supply: 3V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Silicon Labs Product Status: Obsolete

Win Source Part Number: 1351023-CP2114-B02-GM
Category: Integrated Circuits (ICs) - Interface - Controllers
Series: USBXpress™
Package: Tube
Standard Package: 73
Protocol: USB
Function: Bridge, USB to I2S
Interface: I²C, I²S, UART
Current - Supply: 200µA
Standards: USB 2.0
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Product Status: Obsolete

Buy Now Datasheet
Usb-I2S Bridge, -40 To 85Deg C, Qfn-32; Bridge Type Silicon Labs - 74AC8663 - Newark, An Avnet Company
Chicago, IL, United States
Usb-I2S Bridge, -40 To 85Deg C, Qfn-32; Bridge Type Silicon Labs
74AC8663
Usb-I2S Bridge, -40 To 85Deg C, Qfn-32; Bridge Type Silicon Labs 74AC8663
USB-I2S BRIDGE, -40 TO 85DEG C, QFN-32; Bridge Type:USB to I2S; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

USB-I2S BRIDGE, -40 TO 85DEG C, QFN-32; Bridge Type:USB to I2S; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Interface - Controllers
CP2114-B02-GM
Interface - Controllers CP2114-B02-GM
IC USB-TO-I2S AUDIO BRIDGE 32QFN

IC USB-TO-I2S AUDIO BRIDGE 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
CP2114-B02-GM
I/O Controller Interface IC CP2114-B02-GM
I/O Controller Interface IC USB to I2S Audio Bridge QFN32

I/O Controller Interface IC USB to I2S Audio Bridge QFN32

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CP2114-B02-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CP2114-B02-GM
Integrated Circuits (ICs) - Interface - Controllers CP2114-B02-GM
IC USB-TO-I2S AUDIO BRIDGE 32QFN

IC USB-TO-I2S AUDIO BRIDGE 32QFN

Supplier's Site
Controllers - CP2114-B02-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CP2114-B02-GM
Controllers CP2114-B02-GM
USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)

USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)

Buy Now Datasheet
Controllers CP2114-B02-GM
IC USB-TO-I2S AUDIO BRIDGE 32QFN

IC USB-TO-I2S AUDIO BRIDGE 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CP2114-B02-GM-ND 1351023-CP2114-B02-GM 74AC8663 CP2114-B02-GM CP2114-B02-GM CP2114-B02-GM CP2114-B02-GM CP2114-B02-GM
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Usb-I2S Bridge, -40 To 85Deg C, Qfn-32; Bridge Type Silicon Labs Interface - Controllers I/O Controller Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers
Technology USB; I2C USB I2C; I²C, I²S, UART USB; USB I2C; I²C, I²S, UART I2C; I²C, I²S, UART
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V Other; 3V 3.6V; Other 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details
Line Interface ICs - 1923200P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details