Manufacturer: Microchip Technology
Win Source Part Number: 000256-COM20022I3V-H
Packaging: Tray
Protocol: ARCNET
Standards: ARCNET 878.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
ARCNET Controller ARCNET 878.1 Parallel Interface 48-TQFP (7x7)
10Mbps ARCNET Controller 2K RAM TQFP48
10Mbps ARCNET Controller 2K RAM TQFP48
10Mbps ARCNET Controller 2K RAM TQFP48
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
ARCNET Controller ARCNET 878.1 Parallel Interface 48-TQFP (7x7)
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 000256-COM20022I3V-HT | 638-1004-ND | 8251029 | 8251029P | COM20022I3V-HT | COM20022I3V-HT | COM20022I3V-HT | COM20022I3V-HT |
| Product Name | Interface - Interface - Controllers - COM20022I3V-HT | Controllers | CAN Interface Ics | CAN Interface Ics | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | 5V; Other; 4.5V ~ 5.5V | Other; 5.5 v | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | QFP; TQFP; 48-TQFP (7x7) | LQFP; 48-LQFP | QFP; Tqfp | QFP; 48-LQFP | QFP; LQFP; 48-LQFP | QFP; TQFP | QFP; 48-LQFP | |
| Technology | Parallel | Ansi 878.1 | Parallel | Parallel | ARCNET | Parallel |