CP8767AT -- INTERFACE - CONTROLLERS
Infineon Technologies AG
Interface - Controllers
CP8767AT
Description
IC CCG4 PORT CONTROLLER
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC CCG4 PORT CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CP8767AT |
CP8767AT |
|
Product Name
|
Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Sensor Interface
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
5-TSSOP, SC-70-5, SOT-353
View Details
Technology
AC
Device Type
Line / Bus Driver; Buffer
Features
RoHS
View Details
2 suppliers