Broadcom Inc. Integrated Circuits (ICs) - Interface - Controllers BCM88770A1KFSBG

Description
Win Source Part Number: 1008498-BCM88770A1KF SBG Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 70 Protocol: Ethernet Function: Switch Interface: Ethernet Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM88770
Request a Quote Datasheet
Description
Win Source Part Number: 1008498-BCM88770A1KF SBG Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 70 Protocol: Ethernet Function: Switch Interface: Ethernet Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM88770
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1008498-BCM88770A1KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1008498-BCM88770A1KFSBG
Integrated Circuits (ICs) - Interface - Controllers 1008498-BCM88770A1KFSBG
Win Source Part Number: 1008498-BCM88770A1KF SBG Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 70 Protocol: Ethernet Function: Switch Interface: Ethernet Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Broadcom Limited Base Product Number: BCM88770

Win Source Part Number: 1008498-BCM88770A1KFSBG
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 70
Protocol: Ethernet
Function: Switch
Interface: Ethernet
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Broadcom Limited
Base Product Number: BCM88770

Buy Now
Interface - Controllers - BCM88770A1KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM88770A1KFSBG
Interface - Controllers BCM88770A1KFSBG
144 SERDES MULTI STAGE

144 SERDES MULTI STAGE

Supplier's Site Datasheet
Controllers - BCM88770A1KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM88770A1KFSBG
Controllers BCM88770A1KFSBG
Ethernet Switch Ethernet Interface

Ethernet Switch Ethernet Interface

Buy Now
Controllers BCM88770A1KFSBG
144 SERDES MULTI STAGE

144 SERDES MULTI STAGE

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM88770A1KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM88770A1KFSBG
144 SERDES MULTI STAGE

144 SERDES MULTI STAGE

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1008498-BCM88770A1KFSBG BCM88770A1KFSBG BCM88770A1KFSBG BCM88770A1KFSBG BCM88770A1KFSBG
Product Name Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2415-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers