USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)
Manufacturer: Silicon Labs
Win Source Part Number: 867073-CP2114-B02-GM
Series: USBXpress™
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 336-3814-6, 336-3814-2, 336-3814-1
IC USB-TO-I2S AUDIO BRIDGE 32QFN
IC USB-TO-I2S AUDIO BRIDGE 32QFN
USB Bridge, USB to I²S USB 2.0 I²C, I²S, UART Interface 32-QFN (5x5)
IC USB-TO-I2S AUDIO BRIDGE 32QFN
I/O Controller Interface IC USB to I2S Audio Bridge QFN32
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 336-3814-2-ND | 867073-CP2114-B02-GMR | CP2114-B02-GMR | CP2114-B02-GMR | CP2114-B02-GMR | CP2114-B02-GMR | CP2114-B02-GMR |
| Product Name | Controllers | Interface - Interface - Controllers - CP2114-B02-GMR | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers | I/O Controller Interface IC |
| Technology | USB; I2C | USB; USB | I2C; I²C, I²S, UART | I2C; I²C, I²S, UART | I2C; I²C, I²S, UART | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |