Silicon Labs Interface - Interface - Controllers - CP2112-F01-GM CP2112-F01-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 713955-CP2112-F01-GM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Operating Supply Voltage: 1.8V, 3 V ~ 3.6 V Protocol: USB Function: Bridge, USB to SMBus Interface: SMBus Standards: USB 2.0 Part Status: Obsolete(EOL) Family Name: CP2112 Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): CP2112-F01-GMR; Introduction Date: November 20, 1997 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 713955-CP2112-F01-GM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Operating Supply Voltage: 1.8V, 3 V ~ 3.6 V Protocol: USB Function: Bridge, USB to SMBus Interface: SMBus Standards: USB 2.0 Part Status: Obsolete(EOL) Family Name: CP2112 Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): CP2112-F01-GMR; Introduction Date: November 20, 1997 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP2112-F01-GM is a highly integrated HID USB to SMBus master bridge designed to simplify the addition of USB connectivity to various applications. It features a compact 4 x 4 mm QFN-24 package and includes a USB 2.0 full-speed function controller, USB transceiver, and an integrated oscillator. The device eliminates the need for complex firmware development, allowing for quick implementation through a GUI-based configurator. This controller supports a variety of applications, including USB dongles, medical meters, handheld controllers, point-of-sale products, and data loggers. It provides eight GPIOs that can be configured as inputs or outputs, and it supports SMBus communication with configurable options such as clock speed and device addressing. The CP2112 is compliant with USB 2.0 specifications and operates without the need for custom drivers, making it compatible with major operating systems like Windows, Mac, and Linux. The device also includes a one-time programmable ROM for customization, an on-chip voltage regulator, and supports I/O voltages down to 1.8 V. Overall, the CP2112-F01-GM is suitable for engineers looking for a straightforward solution to integrate USB functionality into their designs with minimal development effort.

Datasheet Summary
Powered by GS/AI

The CP2112-F01-GM is a highly integrated HID USB to SMBus master bridge designed to simplify the addition of USB connectivity to various applications. It features a compact 4 x 4 mm QFN-24 package and includes a USB 2.0 full-speed function controller, USB transceiver, and an integrated oscillator. The device eliminates the need for complex firmware development, allowing for quick implementation through a GUI-based configurator. This controller supports a variety of applications, including USB dongles, medical meters, handheld controllers, point-of-sale products, and data loggers. It provides eight GPIOs that can be configured as inputs or outputs, and it supports SMBus communication with configurable options such as clock speed and device addressing. The CP2112 is compliant with USB 2.0 specifications and operates without the need for custom drivers, making it compatible with major operating systems like Windows, Mac, and Linux. The device also includes a one-time programmable ROM for customization, an on-chip voltage regulator, and supports I/O voltages down to 1.8 V. Overall, the CP2112-F01-GM is suitable for engineers looking for a straightforward solution to integrate USB functionality into their designs with minimal development effort.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CP2112-F01-GM - 713955-CP2112-F01-GM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CP2112-F01-GM
713955-CP2112-F01-GM
Interface - Interface - Controllers - CP2112-F01-GM 713955-CP2112-F01-GM
Manufacturer: Silicon Labs Win Source Part Number: 713955-CP2112-F01-GM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-WFQFN Exposed Pad Operating Supply Voltage: 1.8V, 3 V ~ 3.6 V Protocol: USB Function: Bridge, USB to SMBus Interface: SMBus Standards: USB 2.0 Part Status: Obsolete(EOL) Family Name: CP2112 Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Homepage: www.silabs.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): CP2112-F01-GMR; Introduction Date: November 20, 1997 Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 713955-CP2112-F01-GM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Operating Supply Voltage: 1.8V, 3 V ~ 3.6 V
Protocol: USB
Function: Bridge, USB to SMBus
Interface: SMBus
Standards: USB 2.0
Part Status: Obsolete(EOL)
Family Name: CP2112
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): CP2112-F01-GMR;
Introduction Date: November 20, 1997
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 336-2004-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
336-2004-5-ND
Controllers 336-2004-5-ND
USB Bridge, USB to SMBus USB 2.0 SMBus Interface 24-QFN (4x4)

USB Bridge, USB to SMBus USB 2.0 SMBus Interface 24-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CP2112-F01-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CP2112-F01-GM
Integrated Circuits (ICs) - Interface - Controllers CP2112-F01-GM
IC HID USB-TO-SMBUS BRIDGE 24QFN

IC HID USB-TO-SMBUS BRIDGE 24QFN

Supplier's Site
Interface - Controllers - CP2112-F01-GM - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CP2112-F01-GM
Interface - Controllers CP2112-F01-GM
IC HID USB-TO-SMBUS BRIDGE 24QFN

IC HID USB-TO-SMBUS BRIDGE 24QFN

Supplier's Site Datasheet
Controllers - CP2112-F01-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CP2112-F01-GM
Controllers CP2112-F01-GM
USB Bridge, USB to SMBus USB 2.0 SMBus Interface 24-QFN (4x4)

USB Bridge, USB to SMBus USB 2.0 SMBus Interface 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 713955-CP2112-F01-GM 336-2004-5-ND CP2112-F01-GM CP2112-F01-GM CP2112-F01-GM
Product Name Interface - Interface - Controllers - CP2112-F01-GM Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.8V~ 3 V ~ 3.6 V Other; 1.8V, 3V ~ 3.6V 3V; 3.6V; Other 3V; 3.6V; Other; 1.8V, 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; SMBus USB; USB SMBus; SMBus SMBus; SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details