Manufacturer: Microchip Technology
Win Source Part Number: 202694-COM20022I-HT
Packaging: Tray
Protocol: ARCNET
Standards: ARCNET 878.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 65mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
ARCNET Controller ARCNET 878.1 Parallel Interface 48-TQFP (7x7)
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
ARCNET Controller ARCNET 878.1 Parallel Interface 48-TQFP (7x7)
IC CTRLR ARCNET 2KX8 RAM 48-TQFP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 202694-COM20022I-HT | 638-1003-ND | COM20022I-HT | COM20022I-HT | COM20022I-HT | COM20022I-HT |
| Product Name | Interface - Interface - Controllers - COM20022I-HT | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; TQFP; 48-TQFP (7x7) | LQFP; 48-LQFP | QFP; 48-LQFP | QFP; TQFP | QFP; LQFP; 48-LQFP | QFP; 48-LQFP |
| Technology | Parallel | Parallel | ARCNET | Parallel | Parallel |