Silicon Labs Controllers CP2103-GM

Description
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Request a Quote Datasheet
Description
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 336-1164-ND - DigiKey
Thief River Falls, MN, United States
Controllers
336-1164-ND
Controllers 336-1164-ND
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)

USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)

Buy Now Datasheet
USB Interface ICs - 5269204 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
5269204
USB Interface ICs 5269204
Silicon Labs CP2103-GM USB Controller

Silicon Labs CP2103-GM USB Controller

Supplier's Site
Interface - Interface - Controllers - CP2103-GM - 013250-CP2103-GM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CP2103-GM
013250-CP2103-GM
Interface - Interface - Controllers - CP2103-GM 013250-CP2103-GM
Manufacturer: Silicon Labs Win Source Part Number: 013250-CP2103-GM Packaging: Tube/Rail Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (5x5) Purpose: Bridge, USB to UART Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): CP2103-GMR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 013250-CP2103-GM
Packaging: Tube/Rail
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (5x5)
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): CP2103-GMR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
CP2103-GM
I/O Controller Interface IC CP2103-GM
I/O Controller Interface IC USB to UART Bridge QFN28

I/O Controller Interface IC USB to UART Bridge QFN28

Buy Now Datasheet
Controllers - CP2103-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
CP2103-GM
Controllers CP2103-GM
USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)

USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)

Buy Now Datasheet
Usb Switch, 1Mbps, Qfn-28; Usb Ic Type Silicon Labs - 24M1109 - Newark, An Avnet Company
Chicago, IL, United States
Usb Switch, 1Mbps, Qfn-28; Usb Ic Type Silicon Labs
24M1109
Usb Switch, 1Mbps, Qfn-28; Usb Ic Type Silicon Labs 24M1109
USB SWITCH, 1MBPS, QFN-28; USB IC Type:USB-to-UART BRIDGE; USB Standard:USB 2.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:28Pins; Data Rate:1Mbps; No. of Ports:-; Product Range:-; MSL:- RoHS Compliant: Yes

USB SWITCH, 1MBPS, QFN-28; USB IC Type:USB-to-UART BRIDGE; USB Standard:USB 2.0; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:28Pins; Data Rate:1Mbps; No. of Ports:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - CP2103-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
CP2103-GM
Integrated Circuits (ICs) - Interface - Controllers CP2103-GM
IC CTRLR BRIDGE USB-UART 28QFN

IC CTRLR BRIDGE USB-UART 28QFN

Supplier's Site
Interface - Controllers - CP2103-GM - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CP2103-GM
Interface - Controllers CP2103-GM
IC CTRLR BRIDGE USB-UART 28QFN

IC CTRLR BRIDGE USB-UART 28QFN

Supplier's Site Datasheet
Controllers - CP2103-GM - ODG (Origin Data Global)
Shenzhen, China
Controllers
CP2103-GM
Controllers CP2103-GM
IC CTRLR BRIDGE USB-UART 28QFN

IC CTRLR BRIDGE USB-UART 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 336-1164-ND 5269204 013250-CP2103-GM CP2103-GM CP2103-GM 24M1109 CP2103-GM CP2103-GM CP2103-GM
Product Name Controllers USB Interface ICs Interface - Interface - Controllers - CP2103-GM I/O Controller Interface IC Controllers Usb Switch, 1Mbps, Qfn-28; Usb Ic Type Silicon Labs Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology USB; UART USB UART USB USB; USB UART UART
Device Type Line / Bus Controller Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.3V; Other; 3.3 v Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V Other; 1.8V 3.6V; Other Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1906998P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers