Broadcom Inc. Interface - Interface - Controllers - BCM84880B0KFSBG BCM84880B0KFSBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863839-BCM84880B0KFS BG Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch IEEE 802.3, 100/1000 Base-T/TX - Interface 169-BGA (11x11) Package: Tray Package: 169-BGA Categories: Integrated Circuits (ICs) Case / Package: 169-BGA (11x11) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863839-BCM84880B0KFS BG Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch IEEE 802.3, 100/1000 Base-T/TX - Interface 169-BGA (11x11) Package: Tray Package: 169-BGA Categories: Integrated Circuits (ICs) Case / Package: 169-BGA (11x11) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - BCM84880B0KFSBG - 863839-BCM84880B0KFSBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - BCM84880B0KFSBG
863839-BCM84880B0KFSBG
Interface - Interface - Controllers - BCM84880B0KFSBG 863839-BCM84880B0KFSBG
Manufacturer: Broadcom Limited Win Source Part Number: 863839-BCM84880B0KFS BG Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch IEEE 802.3, 100/1000 Base-T/TX - Interface 169-BGA (11x11) Package: Tray Package: 169-BGA Categories: Integrated Circuits (ICs) Case / Package: 169-BGA (11x11) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Broadcom Limited
Win Source Part Number: 863839-BCM84880B0KFSBG
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Switch IEEE 802.3, 100/1000 Base-T/TX - Interface 169-BGA (11x11)
Package: Tray
Package: 169-BGA
Categories: Integrated Circuits (ICs)
Case / Package: 169-BGA (11x11)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Interface Transceiver IC - 736-BCM84880B0KFSBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
736-BCM84880B0KFSBG
Interface Transceiver IC 736-BCM84880B0KFSBG
IC TRANSCEIVER FBGA Product overview: BCM84880B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM84880B0KFSBG can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FBGA Product overview: BCM84880B0KFSBG from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BCM84880B0KFSBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - BCM84880B0KFSBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BCM84880B0KFSBG
Controllers BCM84880B0KFSBG
Ethernet Switch IEEE 802.3, 100/1000 Base-T/TX Interface 169-BGA (11x11)

Ethernet Switch IEEE 802.3, 100/1000 Base-T/TX Interface 169-BGA (11x11)

Buy Now Datasheet
Interface - Controllers - BCM84880B0KFSBG - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
BCM84880B0KFSBG
Interface - Controllers BCM84880B0KFSBG
IC TRANSCEIVER FBGA

IC TRANSCEIVER FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
BCM84880B0KFSBG
Integrated Circuits (ICs) - Interface - Controllers BCM84880B0KFSBG
IC TRANSCEIVER FBGA

IC TRANSCEIVER FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 863839-BCM84880B0KFSBG 736-BCM84880B0KFSBG BCM84880B0KFSBG BCM84880B0KFSBG BCM84880B0KFSBG
Product Name Interface - Interface - Controllers - BCM84880B0KFSBG Interface Transceiver IC Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Transceiver CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 169-BGA (11x11) Tray BGA; 169-BGA 169-BGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3210M-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers