The R0.25S8-2412/P-R is an SMD DC/DC converter with an 8-pin configuration, offering a 12V output at 10.4mA from a 24V input, with continuous short circuit protection and 3kVDC isolation. It operates from -40°C to +100°C without derating, supports fully automated assembly, and is non-potted. The device meets UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC/EN60950-1, and EN55032 standards, with an isolation resistance of at least 10GΩ and isolation capacitance of 75pF maximum. Packaging is available in tape and reel for automatic insertion.
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ + 100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent outputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R0.25S8-2412/P-R |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |