RECOM Power, Inc. DC to DC Converter R0.5D10-2405

Description
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
Request a Quote Datasheet
Description
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R0.5D10-2405 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R0.5D10-2405
DC to DC Converter R0.5D10-2405
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C

1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R0.5D10-2405
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228644P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LMZ22008 8A SIMPLE SWITCHER? Power Module with 20V Maximum Input Voltage and Current Sharing - LMZ22008TZE/NOPB - Texas Instruments
Specs
Package Type Other; PFM
Features Current Sharing,EMI Tested,Enable,Frequency Synchronization,Tracking
Output Voltage 0.8000 to 6 volts
View Details
3 suppliers