RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters R0.25S8-053.3/P

Description
Win Source Part Number: 1090360-R0.25S8-053. 3/P Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE R0.25S (0.25W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 40 Mounting: SMD (SMT) Power (Watts): 250 mW Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 76mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 60 ~ 70% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.49" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) Alternative Parts (Cross-Reference): TES 1-0512; TES 1-0513; R1S-0512; R1SE-0512/H2-R; R1SE-0515/H2-R; PDS1-S5-S12-M1001480 5; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10014805,R0.25S8053. 3/P Base Product Number: R0.25S8-053.3
Request a Quote Datasheet
Description
Win Source Part Number: 1090360-R0.25S8-053. 3/P Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE R0.25S (0.25W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 40 Mounting: SMD (SMT) Power (Watts): 250 mW Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 76mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 60 ~ 70% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.49" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) Alternative Parts (Cross-Reference): TES 1-0512; TES 1-0513; R1S-0512; R1SE-0512/H2-R; R1SE-0515/H2-R; PDS1-S5-S12-M1001480 5; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10014805,R0.25S8053. 3/P Base Product Number: R0.25S8-053.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1090360-R0.25S8-053.3/P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1090360-R0.25S8-053.3/P
Power Supplies - Board Mount - DC DC Converters 1090360-R0.25S8-053.3/P
Win Source Part Number: 1090360-R0.25S8-053. 3/P Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE R0.25S (0.25W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 40 Mounting: SMD (SMT) Power (Watts): 250 mW Voltage - Isolation: 1 kV Number of Outputs: 1 Current - Output (Max): 76mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Efficiency: 60 ~ 70% Package / Case: 8-SMD Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.49" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) Alternative Parts (Cross-Reference): TES 1-0512; TES 1-0513; R1S-0512; R1SE-0512/H2-R; R1SE-0515/H2-R; PDS1-S5-S12-M1001480 5; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 10014805,R0.25S8053. 3/P Base Product Number: R0.25S8-053.3

Win Source Part Number: 1090360-R0.25S8-053.3/P
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE R0.25S (0.25W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 40
Mounting: SMD (SMT)
Power (Watts): 250 mW
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 76mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Efficiency: 60 ~ 70%
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.49" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
Alternative Parts (Cross-Reference): TES 1-0512; TES 1-0513; R1S-0512; R1SE-0512/H2-R; R1SE-0515/H2-R; PDS1-S5-S12-M10014805;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10014805,R0.25S8053.3/P
Base Product Number: R0.25S8-053.3

Buy Now Datasheet
DC to DC Converter - R0.25S8-053.3/P - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R0.25S8-053.3/P
DC to DC Converter R0.25S8-053.3/P
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ + 100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent outputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ + 100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent outputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

Supplier's Site Datasheet
3.3V 250MW DC-DC Converter IC - 132-R0.25S8-053.3/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 250MW DC-DC Converter IC
132-R0.25S8-053.3/P
3.3V 250MW DC-DC Converter IC 132-R0.25S8-053.3/P
DC DC CONVERTER 3.3V 250MW Product overview: R0.25S8-053.3/P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R0.25S8-053.3/P can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 250MW Product overview: R0.25S8-053.3/P from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R0.25S8-053.3/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1090360-R0.25S8-053.3/P R0.25S8-053.3/P 132-R0.25S8-053.3/P
Product Name Power Supplies - Board Mount - DC DC Converters DC to DC Converter 3.3V 250MW DC-DC Converter IC
Package Type Other; Tube Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
LMZ31506H 6A SIMPLE SWITCHER? Power Module with 4.5V-14.5V Input in QFN package - LMZ31506HRUQT - Texas Instruments
Specs
Package Type Other; B1QFN
Features EMI Tested,Enable,Frequency Synchronization,Power Good,Remote Sense,Tracking
Output Voltage 1.2 to 5.5 volts
View Details
3 suppliers
Specs
Package Type Other; Bulk
Output Voltage 0.8000 volts
Input Voltage 36 volts
View Details