The R0.5D10-0515-R is a 0.5W surface-mount DC/DC converter with a dual output of ±15V at 17mA, operating from a 5V input, and achieving 79% efficiency at full load. It features a 10-pin configuration with full pin utilization, tape and reel packaging, and meets UL60950-1, CAN/CSA-C22.2 No. 60950-1-07, IEC60950-1, and EN55032 standards. The converter operates from -40°C to +100°C without derating and includes optional continuous short circuit protection. It is an open-frame, non-potted SMD device with 1kVDC/1s isolation standard and 3kVDC/1s isolation available with /H suffix. Dimensions are not explicitly listed for this variant, but the series uses an SMD package designed for automated assembly.
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | R0.5D10-0515-R |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |