RECOM Power, Inc. DC to DC Converter R0.5D-0512/HP-R

Description
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
Request a Quote Datasheet
Description
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R0.5D-0512/HP-R - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R0.5D-0512/HP-R
DC to DC Converter R0.5D-0512/HP-R
1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C

1 : 1 Input Range; 0.5W SMD Package; Efficiency up to 80%; Approved for Medical Applications; 1kVDC and 3 kVDC Isolation Option; Operating Temperature from -40°C to +100°C

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R0.5D-0512/HP-R
Product Name DC to DC Converter
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Automotive Buck 60V 600mA Step-Down DC-DC Converter IC - 739-LMR16006XDDCR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 3.5A Step-Down DC-DC Converter IC - 739-LT3972EMSE - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 33 volts
IOUT 3.5 amps
View Details