RECOM Power, Inc. 5V 500MW DC-DC Converter IC R05C05TE05S-R

Description
DC DC CONVERTER 5V 500MW Product overview: R05C05TE05S-R from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05C05TE05S-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 500MW Product overview: R05C05TE05S-R from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05C05TE05S-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 500MW DC-DC Converter IC - 132-R05C05TE05S-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 500MW DC-DC Converter IC
132-R05C05TE05S-R
5V 500MW DC-DC Converter IC 132-R05C05TE05S-R
DC DC CONVERTER 5V 500MW Product overview: R05C05TE05S-R from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05C05TE05S-R can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 500MW Product overview: R05C05TE05S-R from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R05C05TE05S-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC to DC Converter - R05C05TE05S-R - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R05C05TE05S-R
DC to DC Converter R05C05TE05S-R
0.5W DC/DC-Converter 'ECONOLINE' SMD 3kV reg

0.5W DC/DC-Converter 'ECONOLINE' SMD 3kV reg

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1348579-R05C05TE05S-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348579-R05C05TE05S-R
Power Supplies - Board Mount - DC DC Converters 1348579-R05C05TE05S-R
Win Source Part Number: 1348579-R05C05TE05S- R Category: Power Supplies - Board Mount - DC DC Converters Series: ECONOLINE R05C05TE05S (0.5W) Type: Isolated Module Features: Adjustable Output Package: Tape & Reel Size / Dimension: 0.41" L x 0.30" W x 0.10" H (10.4mm x 7.5mm x 2.5mm) Applications: ITE (Commercial) Standard Package: 500 Power (Watts): 500 mW Voltage - Isolation: 3.6 kV Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 53% Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8504.40.9580 Mfr: Recom Power

Win Source Part Number: 1348579-R05C05TE05S-R
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE R05C05TE05S (0.5W)
Type: Isolated Module
Features: Adjustable Output
Package: Tape & Reel
Size / Dimension: 0.41" L x 0.30" W x 0.10" H (10.4mm x 7.5mm x 2.5mm)
Applications: ITE (Commercial)
Standard Package: 500
Power (Watts): 500 mW
Voltage - Isolation: 3.6 kV
Number of Outputs: 1
Current - Output (Max): 100mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 53%
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Recom Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-R05C05TE05S-R R05C05TE05S-R 1348579-R05C05TE05S-R
Product Name 5V 500MW DC-DC Converter IC DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel
Unlock Full Specs
to access all available technical data