Win Source Part Number: 1351791-R05CTE05S-R
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE R05CTE05S (0.5W)
Type: Isolated Module
Features: Adjustable Output
Package: Tape & Reel
Size / Dimension: 0.41" L x 0.30" W x 0.10" H (10.4mm x 7.5mm x 2.5mm)
Applications: ITE (Commercial)
Standard Package: 500
Power (Watts): 1 W
Voltage - Isolation: 3.6 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 54%
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Mfr: Recom Power
1W DC/DC-Converter 'ECONOLINE' SMD 3kV reg
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1351791-R05CTE05S-R | R05CTE05S-R |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | SOIC; Other; Tape & Reel |