Win Source Part Number: 1093224-R0.25S8-3.30
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE R0.25S (0.25W)
Type: Isolated Module
Features: SCP
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 500
Mounting: SMD (SMT)
Power (Watts): 250 mW
Voltage - Isolation: 1 kV
Number of Outputs: 1
Current - Output (Max): 50mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 3.6V
Voltage - Output 1: 5V
Efficiency: 60 ~ 70%
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.49" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
Alternative Parts (Cross-Reference): R0.25S-3.305; R0.25S-0505; R0.25S-1205; AM1/4LS-1205S-NZ; AM1/4LS-0505S-NZ; TES 1-241310014830;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 10014830,R0.25S83.30
Base Product Number: R0.25S8-3.305
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ + 100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent outputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
DC DC CONVERTER 5V 250MW Product overview: R0.25S8-3.305-R from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 250MW. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250MW, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R0.25S8-3.305-R can be used for catalog matching and distributor lookup.
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1093224-R0.25S8-3.305-R | R0.25S8-3.305-R | 132-R0.25S8-3.305-R |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter | 5V 250MW DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) |