RECOM Power, Inc. DC to DC Converter R0.25S12-3.324/HP-R

Description
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ + 100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent outputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
Request a Quote Datasheet
Description
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ + 100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent outputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - R0.25S12-3.324/HP-R - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
R0.25S12-3.324/HP-R
DC to DC Converter R0.25S12-3.324/HP-R
The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ + 100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent outputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

The R0.25S and R0.25D converters are of the enclosed open frame type, i.e. they are not potted. The converters are typically used in general purpose and industrial low power isolation and voltage matching applications where an SMD converter is required. The converter series feature an extended ambient temperature operating rante of -40°C ~ + 100°C without derating and optional continuous short circuit protection. In addition to single, dual and independent outputs, two isolation options and three different case formats, the converters are also available prepacked as tape and reel for use with automatic insertion machines.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number R0.25S12-3.324/HP-R
Product Name DC to DC Converter
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1238291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Specs
Package Type Other; Tray
Output Voltage 1.8 volts
Input Voltage 57 volts
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-U/7E4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details