Flex Ltd. DC to DC Converter PKM4516HDPIPHSLA

Description
PKM4516HD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 10 A / 500 W Key Features Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.1% at 50Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 Functional Insulation MTBF 7.86 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKM4516HD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 10 A / 500 W Key Features Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.1% at 50Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 Functional Insulation MTBF 7.86 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKM4516HDPIPHSLA
DC to DC Converter PKM4516HDPIPHSLA
PKM4516HD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 10 A / 500 W Key Features Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.1% at 50Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 Functional Insulation MTBF 7.86 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKM4516HD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 10 A / 500 W

Key Features

  • Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in)
  • High efficiency, typ. 95.1% at 50Vout half load
  • 2250 Vdc input to output isolation
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • Functional Insulation
  • MTBF 7.86 Million hours

General Characteristics

  • Output over voltage protection
  • Input under voltage shutdown
  • Over temperature protection
  • Monotonic start-up
  • Output short-circuit protection
  • Remote sense
  • Remote control
  • Output voltage adjust function
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKM4516HDPIPHSLA
Product Name DC to DC Converter
Output Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
Buck 4.5V 14V Step-Down DC-DC Converter IC - 715-IR3624MPBF - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 9.94 volts
IOUT 10 amps
IQ 0.0030 amps
View Details