Flex Ltd. DC to DC Converter PKU5517VE

Description
PKU 5517VE series DC/DC Converters Input 28 - 60 V, Output up to 8.5 A / 50 W Key Features Industry standard Sixteenth-brick 33.02 x 22.86 x 9.40 mm (1.30 x 0.90 x 0.37 in.) Input range 28-60 Vin Maximum 50 Watts total output power High efficiency, typ. 90.7% at 6 V half load 2250 Vdc input to output isolation Pre-biased start-up Basic insulation according to UL 60950-1 Surface mount option Meets safety requirements according to IEC/EN/UL 60950 MTBF 4.9 million hours General Characteristics Input under voltage lockout Remote control Output over voltage protection Over temperature protection Output short-circuit protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKU 5517VE series DC/DC Converters Input 28 - 60 V, Output up to 8.5 A / 50 W Key Features Industry standard Sixteenth-brick 33.02 x 22.86 x 9.40 mm (1.30 x 0.90 x 0.37 in.) Input range 28-60 Vin Maximum 50 Watts total output power High efficiency, typ. 90.7% at 6 V half load 2250 Vdc input to output isolation Pre-biased start-up Basic insulation according to UL 60950-1 Surface mount option Meets safety requirements according to IEC/EN/UL 60950 MTBF 4.9 million hours General Characteristics Input under voltage lockout Remote control Output over voltage protection Over temperature protection Output short-circuit protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKU5517VE
DC to DC Converter PKU5517VE
PKU 5517VE series DC/DC Converters Input 28 - 60 V, Output up to 8.5 A / 50 W Key Features Industry standard Sixteenth-brick 33.02 x 22.86 x 9.40 mm (1.30 x 0.90 x 0.37 in.) Input range 28-60 Vin Maximum 50 Watts total output power High efficiency, typ. 90.7% at 6 V half load 2250 Vdc input to output isolation Pre-biased start-up Basic insulation according to UL 60950-1 Surface mount option Meets safety requirements according to IEC/EN/UL 60950 MTBF 4.9 million hours General Characteristics Input under voltage lockout Remote control Output over voltage protection Over temperature protection Output short-circuit protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKU 5517VE series DC/DC Converters Input 28 - 60 V, Output up to 8.5 A / 50 W

Key Features

  • Industry standard Sixteenth-brick 33.02 x 22.86 x 9.40 mm (1.30 x 0.90 x 0.37 in.)
  • Input range 28-60 Vin
  • Maximum 50 Watts total output power
  • High efficiency, typ. 90.7% at 6 V half load
  • 2250 Vdc input to output isolation
  • Pre-biased start-up
  • Basic insulation according to UL 60950-1
  • Surface mount option
  • Meets safety requirements according to IEC/EN/UL 60950
  • MTBF 4.9 million hours

General Characteristics

  • Input under voltage lockout
  • Remote control
  • Output over voltage protection
  • Over temperature protection
  • Output short-circuit protection
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKU5517VE
Product Name DC to DC Converter
Output Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details
LM3280 Adjustable Step-Down DC-DC Converter and 3 LDOs for RF Power Management - LM3280TLX-280/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Multiple Outputs
Output Voltage 0.8000 to 3.6 volts
View Details