Flex Ltd. DC to DC Converter PKJ4716HPIHS

Description
PKJ4716H Series DC-DC Converters Input 36-75 V, Output up to 14 A / 700 W Key Features Industry standard Half-brick 61.0 x 57.9 x 12.7 mm (2.4 x 2.28 x 0.50 in) High efficiency, typ. 95.8% at 50Vout full load 1500 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 6.7 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKJ4716H Series DC-DC Converters Input 36-75 V, Output up to 14 A / 700 W Key Features Industry standard Half-brick 61.0 x 57.9 x 12.7 mm (2.4 x 2.28 x 0.50 in) High efficiency, typ. 95.8% at 50Vout full load 1500 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 6.7 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKJ4716HPIHS
DC to DC Converter PKJ4716HPIHS
PKJ4716H Series DC-DC Converters Input 36-75 V, Output up to 14 A / 700 W Key Features Industry standard Half-brick 61.0 x 57.9 x 12.7 mm (2.4 x 2.28 x 0.50 in) High efficiency, typ. 95.8% at 50Vout full load 1500 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 6.7 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKJ4716H Series DC-DC Converters Input 36-75 V, Output up to 14 A / 700 W

Key Features

  • Industry standard Half-brick 61.0 x 57.9 x 12.7 mm (2.4 x 2.28 x 0.50 in)
  • High efficiency, typ. 95.8% at 50Vout full load
  • 1500 Vdc input to output isolation
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • MTBF 6.7 Million hours

General Characteristics

  • Output over voltage protection
  • Input under voltage shutdown
  • Over temperature protection
  • Monotonic start-up
  • Output short-circuit protection
  • Remote sense
  • Remote control
  • Output voltage adjust function
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKJ4716HPIHS
Product Name DC to DC Converter
Output Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
DC to DC Converter - AAT1149AIUV-1.875-T1 - Richardson RFPD
Specs
Package Type Other; WLCSP
IOUT 0.4000 amps
View Details
404 kHz DC-DC Converter IC - 922-LMZ13608TZE - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers