Flex Ltd. DC to DC Converter PKU4716VAPILA

Description
PKU4716VA Series Fully DC-DC Converters Input 36-60 V, Output up to 12.7 A / 70 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90 x 0.32 in) High efficiency, typ. 94% at 5.5 Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 19.09 million hours General Characteristics Input under voltage shutdown Monotonic start-up Output short-circuit protection Remote control Adjustable output voltage Over temperature protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKU4716VA Series Fully DC-DC Converters Input 36-60 V, Output up to 12.7 A / 70 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90 x 0.32 in) High efficiency, typ. 94% at 5.5 Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 19.09 million hours General Characteristics Input under voltage shutdown Monotonic start-up Output short-circuit protection Remote control Adjustable output voltage Over temperature protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKU4716VAPILA
DC to DC Converter PKU4716VAPILA
PKU4716VA Series Fully DC-DC Converters Input 36-60 V, Output up to 12.7 A / 70 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90 x 0.32 in) High efficiency, typ. 94% at 5.5 Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 19.09 million hours General Characteristics Input under voltage shutdown Monotonic start-up Output short-circuit protection Remote control Adjustable output voltage Over temperature protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKU4716VA Series Fully DC-DC Converters Input 36-60 V, Output up to 12.7 A / 70 W

Key Features

  • Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90 x 0.32 in)
  • High efficiency, typ. 94% at 5.5 Vout half load
  • 2250 Vdc input to output isolation
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • MTBF 19.09 million hours

General Characteristics

  • Input under voltage shutdown
  • Monotonic start-up
  • Output short-circuit protection
  • Remote control
  • Adjustable output voltage
  • Over temperature protection
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKU4716VAPILA
Product Name DC to DC Converter
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details