Flex Ltd. DC to DC Converter PKM4516HDPIHSLA

Description
PKM4516HD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 10 A / 500 W Key Features Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.1% at 50Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 Functional Insulation MTBF 7.86 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKM4516HD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 10 A / 500 W Key Features Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.1% at 50Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 Functional Insulation MTBF 7.86 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKM4516HDPIHSLA
DC to DC Converter PKM4516HDPIHSLA
PKM4516HD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 10 A / 500 W Key Features Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in) High efficiency, typ. 95.1% at 50Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 Functional Insulation MTBF 7.86 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKM4516HD Series Fully Regulated DC-DC Converters Input 36-75 V, Output up to 10 A / 500 W

Key Features

  • Industry standard Quarter-brick 58.4 x 36.8 x 12.7 mm (2.3 x 1.45 x 0.5 in)
  • High efficiency, typ. 95.1% at 50Vout half load
  • 2250 Vdc input to output isolation
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • Functional Insulation
  • MTBF 7.86 Million hours

General Characteristics

  • Output over voltage protection
  • Input under voltage shutdown
  • Over temperature protection
  • Monotonic start-up
  • Output short-circuit protection
  • Remote sense
  • Remote control
  • Output voltage adjust function
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKM4516HDPIHSLA
Product Name DC to DC Converter
Output Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details