Flex Ltd. 30V 99W DC-DC Converter IC PKU4116CSI

Description
DC DC CONVERTER 30V 99W Product overview: PKU4116CSI from Flex Power Modules is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 99W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 99W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PKU4116CSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 30V 99W Product overview: PKU4116CSI from Flex Power Modules is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 99W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 99W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PKU4116CSI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 99W DC-DC Converter IC - 132-PKU4116CSI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 99W DC-DC Converter IC
132-PKU4116CSI
30V 99W DC-DC Converter IC 132-PKU4116CSI
DC DC CONVERTER 30V 99W Product overview: PKU4116CSI from Flex Power Modules is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 99W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 99W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PKU4116CSI can be used for catalog matching and distributor lookup.

DC DC CONVERTER 30V 99W Product overview: PKU4116CSI from Flex Power Modules is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 99W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 30V, 99W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PKU4116CSI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
DC to DC Converter
PKU4116CSI
DC to DC Converter PKU4116CSI
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W

Key Features

  • Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in)
  • High efficiency, typ. 93% at 30Vout full load
  • Open frame intended for conducted cooling (cold wall)
  • 1500 Vdc input to output isolation
  • N+1 parallelable
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • MTBF 5.2 Million hours

General Characteristics

  • Output over voltage protection
  • Input under voltage shutdown
  • Over temperature protection
  • Monotonic start-up
  • Output short-circuit protection
  • Remote control
  • Output voltage adjust function from 10 to 33 V
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PKU4116CSI PKU4116CSI
Product Name 30V 99W DC-DC Converter IC DC to DC Converter
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1226943P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
DC to DC Converter - AAT2506IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.3000 amps
View Details
DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers