Flex Ltd. 28V 700W DC-DC Converter IC PKJ4716APIHS

Description
DC DC CONVERTER 28V 700W Product overview: PKJ4716APIHS from Flex Power Modules is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 700W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 700W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PKJ4716APIHS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 28V 700W Product overview: PKJ4716APIHS from Flex Power Modules is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 700W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 700W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PKJ4716APIHS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V 700W DC-DC Converter IC - 132-PKJ4716APIHS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 700W DC-DC Converter IC
132-PKJ4716APIHS
28V 700W DC-DC Converter IC 132-PKJ4716APIHS
DC DC CONVERTER 28V 700W Product overview: PKJ4716APIHS from Flex Power Modules is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 700W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 700W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PKJ4716APIHS can be used for catalog matching and distributor lookup.

DC DC CONVERTER 28V 700W Product overview: PKJ4716APIHS from Flex Power Modules is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 700W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 700W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PKJ4716APIHS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
DC to DC Converter
PKJ4716APIHS
DC to DC Converter PKJ4716APIHS
PKJ4716A Series DC-DC Converters Input 36-75 V, Output up to 25 A / 700 W Key Features Industry standard Half-brick 61.0 x 57.9 x 12.7 mm (2.4 x 2.28 x 0.50 in) High efficiency, typ. 96.5% at 28Vout full load 1500 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 6.7 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote sense Remote control Output voltage adjust function Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKJ4716A Series DC-DC Converters Input 36-75 V, Output up to 25 A / 700 W

Key Features

  • Industry standard Half-brick 61.0 x 57.9 x 12.7 mm (2.4 x 2.28 x 0.50 in)
  • High efficiency, typ. 96.5% at 28Vout full load
  • 1500 Vdc input to output isolation
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • MTBF 6.7 Million hours

General Characteristics

  • Output over voltage protection
  • Input under voltage shutdown
  • Over temperature protection
  • Monotonic start-up
  • Output short-circuit protection
  • Remote sense
  • Remote control
  • Output voltage adjust function
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PKJ4716APIHS PKJ4716APIHS
Product Name 28V 700W DC-DC Converter IC DC to DC Converter
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2MHz 600mA Step-Down DC-DC Converter IC - 739-LM3671TL-3.3/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; BGA
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck 16A Step-Down DC-DC Converter IC - 739-IR3448MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details