Flex Ltd. DC to DC Converter PKU4116CPI

Description
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKU4116CPI
DC to DC Converter PKU4116CPI
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W

Key Features

  • Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in)
  • High efficiency, typ. 93% at 30Vout full load
  • Open frame intended for conducted cooling (cold wall)
  • 1500 Vdc input to output isolation
  • N+1 parallelable
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • MTBF 5.2 Million hours

General Characteristics

  • Output over voltage protection
  • Input under voltage shutdown
  • Over temperature protection
  • Monotonic start-up
  • Output short-circuit protection
  • Remote control
  • Output voltage adjust function from 10 to 33 V
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKU4116CPI
Product Name DC to DC Converter
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - PT5041C - 930958-PT5041C - Win Source Electronics
Specs
Package Type Other; 3-SMD Module
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Specs
Package Type Other; Bulk
Output Voltage 1.21 volts
Input Voltage 15 volts
View Details