Flex Ltd. DC to DC Converter PKU4116CPIPLA

Description
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKU4116CPIPLA
DC to DC Converter PKU4116CPIPLA
PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W Key Features Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in) High efficiency, typ. 93% at 30Vout full load Open frame intended for conducted cooling (cold wall) 1500 Vdc input to output isolation N+1 parallelable Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 Million hours General Characteristics Output over voltage protection Input under voltage shutdown Over temperature protection Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function from 10 to 33 V Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKU4116C Series Direct Converters Input 36-75 V, Output up to 3.3 A / 100 W

Key Features

  • Industry standard low profile Sixteenth-brick 33.02 x 22.86 x 9.6 mm (1.30 x 0.90 x 0.38 in)
  • High efficiency, typ. 93% at 30Vout full load
  • Open frame intended for conducted cooling (cold wall)
  • 1500 Vdc input to output isolation
  • N+1 parallelable
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • MTBF 5.2 Million hours

General Characteristics

  • Output over voltage protection
  • Input under voltage shutdown
  • Over temperature protection
  • Monotonic start-up
  • Output short-circuit protection
  • Remote control
  • Output voltage adjust function from 10 to 33 V
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKU4116CPIPLA
Product Name DC to DC Converter
Output Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
DC-DC Converters - 1226866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 3.3 volts
View Details
Buck 2.5V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
15V 1W DC-DC Converter IC - 132-DCPA10515P-U/700 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 15 volts
Input Voltage 5.5 volts
View Details
2 suppliers