Flex Ltd. DC to DC Converter PKU4611ASI

Description
PKU4600A Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 12 A / 60 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90 x 0.32 in) High efficiency, typ. 94% at 5 Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 million hours General Characteristics Input under voltage shutdown Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function Over temperature protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote
Description
PKU4600A Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 12 A / 60 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90 x 0.32 in) High efficiency, typ. 94% at 5 Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 million hours General Characteristics Input under voltage shutdown Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function Over temperature protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
DC to DC Converter
PKU4611ASI
DC to DC Converter PKU4611ASI
PKU4600A Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 12 A / 60 W Key Features Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90 x 0.32 in) High efficiency, typ. 94% at 5 Vout half load 2250 Vdc input to output isolation Meets safety requirements according to IEC/EN/UL 62368-1 MTBF 5.2 million hours General Characteristics Input under voltage shutdown Monotonic start-up Output short-circuit protection Remote control Output voltage adjust function Over temperature protection Highly automated manufacturing ensures quality ISO 9001/14001 certified supplier

PKU4600A Series Fully Regulated DC-DC Converters Input 36-60 V, Output up to 12 A / 60 W

Key Features

  • Low profile sixteenth-brick 33.02 x 22.86 x 8.2 mm (1.30 x 0.90 x 0.32 in)
  • High efficiency, typ. 94% at 5 Vout half load
  • 2250 Vdc input to output isolation
  • Meets safety requirements according to IEC/EN/UL 62368-1
  • MTBF 5.2 million hours

General Characteristics

  • Input under voltage shutdown
  • Monotonic start-up
  • Output short-circuit protection
  • Remote control
  • Output voltage adjust function
  • Over temperature protection
  • Highly automated manufacturing ensures quality
  • ISO 9001/14001 certified supplier
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number PKU4611ASI
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DCP010505B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers